Kingbright Corporation Led, Green, Red, R 80Mcd, G 80Mcd, 140 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright KPBA-3010SURKMGKC

Description
LED, Green, Red, R 80mcd, G 80mcd, 140 , R 1.95V, G 2.1V, R 20mA, G 20mA RoHS Compliant: Yes
Datasheet
Description
LED, Green, Red, R 80mcd, G 80mcd, 140 , R 1.95V, G 2.1V, R 20mA, G 20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, Red, R 80Mcd, G 80Mcd, 140 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright - 93X4366 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Red, R 80Mcd, G 80Mcd, 140 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright
93X4366
Led, Green, Red, R 80Mcd, G 80Mcd, 140 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright 93X4366
LED, Green, Red, R 80mcd, G 80mcd, 140 , R 1.95V, G 2.1V, R 20mA, G 20mA RoHS Compliant: Yes

LED, Green, Red, R 80mcd, G 80mcd, 140 , R 1.95V, G 2.1V, R 20mA, G 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red/grn, 80/80Mcd, Smd; Led Color Kingbright - 41Y1840 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 80/80Mcd, Smd; Led Color Kingbright
41Y1840
Led, Red/grn, 80/80Mcd, Smd; Led Color Kingbright 41Y1840
LED, RED/GRN, 80/80MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 80mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GRN, 80/80MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 80mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4366 41Y1840
Product Name Led, Green, Red, R 80Mcd, G 80Mcd, 140 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright Led, Red/grn, 80/80Mcd, Smd; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details