Kingbright Corporation Optics - LEDs - Light Pipes - KPB-3025YSGC KPB-3025YSGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067721-KPB-3025YSGC Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 4 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPB-3025YSGCKPB3025Y SGC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067721-KPB-3025YSGC Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 4 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPB-3025YSGCKPB3025Y SGC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPB-3025YSGC - 1067721-KPB-3025YSGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPB-3025YSGC
1067721-KPB-3025YSGC
Optics - LEDs - Light Pipes - KPB-3025YSGC 1067721-KPB-3025YSGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067721-KPB-3025YSGC Packaging: Cut Tape Color: Green, Yellow Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 4 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPB-3025YSGCKPB3025Y SGC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067721-KPB-3025YSGC
Packaging: Cut Tape
Color: Green, Yellow
Termination: SMD/SMT
Mounting: SMD (SMT)
Viewing Angle: 120 °
Number of Pins: 4
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPB-3025YSGCKPB3025YSGC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now
Led, Smd, Bicolour, Yellow/green; Led Color Kingbright - 31M5195 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Bicolour, Yellow/green; Led Color Kingbright
31M5195
Led, Smd, Bicolour, Yellow/green; Led Color Kingbright 31M5195
LED, SMD, BICOLOUR, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 10mcd, G 15mcd RoHS Compliant: Yes

LED, SMD, BICOLOUR, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 10mcd, G 15mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067721-KPB-3025YSGC 31M5195
Product Name Optics - LEDs - Light Pipes - KPB-3025YSGC Led, Smd, Bicolour, Yellow/green; Led Color Kingbright
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details