The KPB-2012SURKCGKC is a bi-color SMD LED featuring Hyper Red and Green light sources, constructed with AlGaInP on a GaAs substrate. It has a compact size of 2.0mm x 1.25mm and a thickness of 1.1mm, making it suitable for applications where space is limited. The LED offers low power consumption and a wide viewing angle of 150 degrees, which enhances visibility in various lighting conditions. The luminous intensity for the Hyper Red is rated at a typical value of 200 mcd at 20mA, while the Green LED has a typical intensity of 50 mcd at the same current. The forward voltage for both colors is approximately 2.5V at 20mA. The device is RoHS compliant and has a moisture sensitivity level of 3, indicating it requires standard handling precautions. Operating temperature ranges from -40°C to +85°C, allowing for versatility in different environments. The product is packaged in reels of 2000 pieces, facilitating automated assembly processes. This LED is ideal for backlighting and indicator applications, making it a suitable choice for engineers looking for reliable performance in compact designs.
LED, SMD, BI-POLAR, 0805, RED GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:150°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd RoHS Compliant: Yes
LED, Green, Red, R 80mcd, G 50mcd, 150 , R 1.95V, G 2.1V, R 20mA, G 20mA RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 83T2923 | 93X4365 |
| Product Name | Led, Smd, Bi-Polar, 0805, Red Green; Led Color Kingbright | Led, Green, Red, R 80Mcd, G 50Mcd, 150 , R 1.95V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant Kingbright |
| LED Type | Red; Green; Green, Red |