Kingbright Corporation Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright KPA-3210CGCK

Description
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright - 88W4944 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
88W4944
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright 88W4944
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88W4944
Product Name Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-WAN-CCADA152-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details