The KPA-3010SRC-PRV is a super bright red SMD LED with a compact size of 3.0mm x 1.0mm and a thickness of 2.0mm. It features a luminous intensity of 100 mcd at a forward current of 20mA, with a typical dominant wavelength of 640nm and a peak wavelength of 660nm. The LED has a wide viewing angle of 120 degrees, making it suitable for applications such as backlighting and indicators. This LED operates with a forward voltage of 1.85V and can handle a maximum forward current of 30mA. It is rated for a power dissipation of 75mW and has an operating temperature range of -40°C to +85°C. The device is RoHS compliant and comes in a reel of 2000 pieces, with tinned pads to enhance solderability. The moisture sensitivity level is classified as level 3, indicating that proper handling is required to avoid damage.
Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067718-KPA-3010SRC-
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.85 V
Luminous Intensity: 30 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Height: 2.15 mm
Number of Pins: 2
Wavelength: 640 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1204
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPA-3010SRC-PRVKPA-3
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 640 nm
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1067718-KPA-3010SRC-PRV | 41Y1839 |
| Product Name | Optics - LEDs - Light Pipes - KPA-3010SRC-PRV | Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright |
| LED Type | Red; Red | Red; Red |
| Peak Wavelength | 640 nm (6400 Å) | 640 nm (6400 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Luminous Intensity | 30 milliCandela | 30 milliCandela |