Kingbright Corporation LEDs KPA-3010SECK

Description
Right Angle LED Orange 3x1x2mm
Request a Quote Datasheet
Description
Right Angle LED Orange 3x1x2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 3x1x2mm

Right Angle LED Orange 3x1x2mm

Supplier's Site
LEDs - 8624702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 3x1x2mm

Right Angle LED Orange 3x1x2mm

Supplier's Site
LEDs - 1654439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 3x1x2mm

Right Angle LED Orange 3x1x2mm

Supplier's Site
Optics - LEDs - Light Pipes - KPA-3010SECK - 1067716-KPA-3010SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-3010SECK
1067716-KPA-3010SECK
Optics - LEDs - Light Pipes - KPA-3010SECK 1067716-KPA-3010SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067716-KPA-3010SECK Color: Orange Termination: SMD/SMT Length: 1 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 2 mm Number of Pins: 2 Wavelength: 601 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): KPA-3010SECKKPA3010S ECK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067716-KPA-3010SECK
Color: Orange
Termination: SMD/SMT
Length: 1 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 250 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 2 mm
Number of Pins: 2
Wavelength: 601 nm
Width: 3 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Dome
Alternative Parts (Cross-Reference): KPA-3010SECKKPA3010SECK;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright - 28W1830 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
28W1830
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright 28W1830
LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624702P 8624702 1067716-KPA-3010SECK 28W1830
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPA-3010SECK Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts 2.1 volts
LED Package: 3 x 1 x 2mm
LED Type Orange; Clear Orange; Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details