Kingbright Corporation LEDs KPA-3010EC

Description
Right Angle LED Red 3x1x2mm
Request a Quote Datasheet
Description
Right Angle LED Red 3x1x2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 3x1x2mm

Right Angle LED Red 3x1x2mm

Supplier's Site
LEDs - 8624695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 3x1x2mm

Right Angle LED Red 3x1x2mm

Supplier's Site
LEDs - 1654438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 3x1x2mm

Right Angle LED Red 3x1x2mm

Supplier's Site
Optics - LEDs - Light Pipes - KPA-3010EC - 1067715-KPA-3010EC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-3010EC
1067715-KPA-3010EC
Optics - LEDs - Light Pipes - KPA-3010EC 1067715-KPA-3010EC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067715-KPA-3010EC Packaging: Cut Tape Color: Red Forward Voltage: 2 V Luminous Intensity: 6 mcd Power Dissipation: 105 mW Peak Wavelength: 627 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome, Rectangular, Round Alternative Parts (Cross-Reference): KPA-3010ECKPA3010EC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 625 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067715-KPA-3010EC
Packaging: Cut Tape
Color: Red
Forward Voltage: 2 V
Luminous Intensity: 6 mcd
Power Dissipation: 105 mW
Peak Wavelength: 627 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 617 nm
Width: 3 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Dome, Rectangular, Round
Alternative Parts (Cross-Reference): KPA-3010ECKPA3010EC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 625 nm

Buy Now
Led, Red, 6Mcd, 617Nm, Smd; Led Color Kingbright - 93X4356 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6Mcd, 617Nm, Smd; Led Color Kingbright
93X4356
Led, Red, 6Mcd, 617Nm, Smd; Led Color Kingbright 93X4356
LED, RED, 6MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 6MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm, 12Mcd, 627Nm; Led Color Kingbright - 38K3396 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 12Mcd, 627Nm; Led Color Kingbright
38K3396
Led, Red, 2Mm, 12Mcd, 627Nm; Led Color Kingbright 38K3396
LED, RED, 2MM, 12MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 2MM, 12MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624695P 8624695 1067715-KPA-3010EC 93X4356
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPA-3010EC Led, Red, 6Mcd, 617Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts 2 volts
LED Package: 3 x 1 x 2mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details