Kingbright Corporation LEDs KPA-2106SURCK

Description
Right Angle LED Red 2.1x0.6x1mm
Request a Quote Datasheet
Description
Right Angle LED Red 2.1x0.6x1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 2.1x0.6x1mm

Right Angle LED Red 2.1x0.6x1mm

Supplier's Site
LEDs - 8624685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 2.1x0.6x1mm

Right Angle LED Red 2.1x0.6x1mm

Supplier's Site
LEDs - 1654435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Red 2.1x0.6x1mm

Right Angle LED Red 2.1x0.6x1mm

Supplier's Site
Led, Red, 220Mcd, 630Nm; Led Color Kingbright - 46W4531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 220Mcd, 630Nm; Led Color Kingbright
46W4531
Led, Red, 220Mcd, 630Nm; Led Color Kingbright 46W4531
LED, RED, 220MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 220MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Right Angle, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4353 - Newark, An Avnet Company
Chicago, IL, United States
Led, Right Angle, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4353
Led, Right Angle, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4353
LED, Right Angle, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Right Angle, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624685 8624685P 46W4531 93X4353
Product Name LEDs LEDs Led, Red, 220Mcd, 630Nm; Led Color Kingbright Led, Right Angle, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
LED Package: 2.1 x 0.6 x 1mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 220 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details