Kingbright Corporation LEDs KPA-2106QBC-D

Description
Right Angle LED Blue 2.1x0.6x1mm
Request a Quote Datasheet
Description
Right Angle LED Blue 2.1x0.6x1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Blue 2.1x0.6x1mm

Right Angle LED Blue 2.1x0.6x1mm

Supplier's Site
LEDs - 8624673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Blue 2.1x0.6x1mm

Right Angle LED Blue 2.1x0.6x1mm

Supplier's Site
LEDs - 1654449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Blue 2.1x0.6x1mm

Right Angle LED Blue 2.1x0.6x1mm

Supplier's Site
Led, Blue, 80Mcd, 470Nm; Led Color Kingbright - 46W4528 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 80Mcd, 470Nm; Led Color Kingbright
46W4528
Led, Blue, 80Mcd, 470Nm; Led Color Kingbright 46W4528
LED, BLUE, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, BLUE, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624673P 8624673 46W4528
Product Name LEDs LEDs Led, Blue, 80Mcd, 470Nm; Led Color Kingbright
Forward Voltage 4 volts 3.3 volts
LED Package: 2.1 x 0.6 x 1mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers