Kingbright Corporation Optics - LEDs - Light Pipes - KPA-2106CGCK KPA-2106CGCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067712-KPA-2106CGCK Packaging: Cut Tape Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPA-2106CGCKKPA2106C GCK; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067712-KPA-2106CGCK Packaging: Cut Tape Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPA-2106CGCKKPA2106C GCK; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPA-2106CGCK - 1067712-KPA-2106CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-2106CGCK
1067712-KPA-2106CGCK
Optics - LEDs - Light Pipes - KPA-2106CGCK 1067712-KPA-2106CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067712-KPA-2106CGCK Packaging: Cut Tape Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPA-2106CGCKKPA2106C GCK; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067712-KPA-2106CGCK
Packaging: Cut Tape
Color: Green
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Dome, Rectangular
Alternative Parts (Cross-Reference): KPA-2106CGCKKPA2106CGCK;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
LEDs - 8624679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-2106CGCK LED

Kingbright KPA-2106CGCK LED

Supplier's Site
LEDs - 8624679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-2106CGCK LED

Kingbright KPA-2106CGCK LED

Supplier's Site
LEDs - 1697811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-2106CGCK LED

Kingbright KPA-2106CGCK LED

Supplier's Site
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4352 - Newark, An Avnet Company
Chicago, IL, United States
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4352
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4352
LED, Right Angle, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Right Angle, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 46W4526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
46W4526
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 46W4526
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067712-KPA-2106CGCK 8624679 8624679P 93X4352 46W4526
Product Name Optics - LEDs - Light Pipes - KPA-2106CGCK LEDs LEDs Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm; Led Color Kingbright
LED Type Green; Green Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details