Kingbright Corporation Optics - LEDs - Light Pipes - KPA-1606SYCK KPA-1606SYCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067710-KPA-1606SYCK Packaging: Cut Tape Color: Yellow Length: 600 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 1.2 mm Number of Pins: 2 Wavelength: 590 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 0602 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPA-1606SYCKKPA1606S YCK; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067710-KPA-1606SYCK Packaging: Cut Tape Color: Yellow Length: 600 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 1.2 mm Number of Pins: 2 Wavelength: 590 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 0602 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPA-1606SYCKKPA1606S YCK; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPA-1606SYCK - 1067710-KPA-1606SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-1606SYCK
1067710-KPA-1606SYCK
Optics - LEDs - Light Pipes - KPA-1606SYCK 1067710-KPA-1606SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067710-KPA-1606SYCK Packaging: Cut Tape Color: Yellow Length: 600 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 1.2 mm Number of Pins: 2 Wavelength: 590 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 0602 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPA-1606SYCKKPA1606S YCK; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067710-KPA-1606SYCK
Packaging: Cut Tape
Color: Yellow
Length: 600 µm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 150 mcd
Forward Current: 20 mA
Viewing Angle: 110 °
Lens Color: Clear
Height: 1.2 mm
Number of Pins: 2
Wavelength: 590 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0602
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPA-1606SYCKKPA1606SYCK;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
LEDs - 8624663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-1606SYCK LED

Kingbright KPA-1606SYCK LED

Supplier's Site
LEDs - 8624663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-1606SYCK LED

Kingbright KPA-1606SYCK LED

Supplier's Site
LEDs - 1654433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-1606SYCK LED

Kingbright KPA-1606SYCK LED

Supplier's Site
Led, Side Look, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4350 - Newark, An Avnet Company
Chicago, IL, United States
Led, Side Look, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4350
Led, Side Look, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4350
LED, Side Look, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Side Look, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright - 66W1945 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
66W1945
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright 66W1945
LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067710-KPA-1606SYCK 8624663P 8624663 93X4350 66W1945
Product Name Optics - LEDs - Light Pipes - KPA-1606SYCK LEDs LEDs Led, Side Look, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
LED Type Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 150 milliCandela 150 milliCandela 150 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3080CA35000T1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers