Kingbright Corporation Optics - LEDs - Light Pipes - KP1608SGT KP1608SGT

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067670-KP1608SGT Color: Green Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP1608SGTKP-1608SGT; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067670-KP1608SGT Color: Green Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP1608SGTKP-1608SGT; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP1608SGT - 1067670-KP1608SGT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP1608SGT
1067670-KP1608SGT
Optics - LEDs - Light Pipes - KP1608SGT 1067670-KP1608SGT
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067670-KP1608SGT Color: Green Mounting: SMD (SMT) Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP1608SGTKP-1608SGT; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067670-KP1608SGT
Color: Green
Mounting: SMD (SMT)
Viewing Angle: 120 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP1608SGTKP-1608SGT;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067670-KP1608SGT
Product Name Optics - LEDs - Light Pipes - KP1608SGT
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details