Kingbright Corporation Led, Green, 400Mcd, 525Nm; Led Color Kingbright KP-3216ZGC

Description
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 400Mcd, 525Nm; Led Color Kingbright - 46W4525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm; Led Color Kingbright
46W4525
Led, Green, 400Mcd, 525Nm; Led Color Kingbright 46W4525
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright - 93X4347 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
93X4347
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright 93X4347
LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 46W4525 93X4347
Product Name Led, Green, 400Mcd, 525Nm; Led Color Kingbright Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Luminous Intensity 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1425-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
3 suppliers