Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067698-KP-3216YC
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Power Dissipation: 105 mW
Peak Wavelength: 590 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-3216YCKP-3216 YC; KP3216YC;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm
LED, YELLOW, 1.6MM X 2MM, 8MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, YELLOW, 8MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8610062 | 8610062P | 1067698-KP-3216YC | 38K3395 |
| Product Name | LEDs | LEDs | Optics - LEDs - Light Pipes - KP-3216YC | Led, Yellow, 1.6Mm X 2Mm, 8Mcd, 590Nm; Led Color Kingbright |
| LED Package: | 3.2 x 1.6 x 1.1mm | |||
| LED Type | Yellow; Clear | Yellow; Yellow | Yellow; Yellow | |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) | 588 nm (5880 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 8 milliCandela | 8 milliCandela | 8 milliCandela |