LED, YELLOW, 2MM X 1.6MM, 80MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, Low Power, Yellow, 588 nm, 2 V, 20 mA, 80 mcd RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 4663942 | 38K3393 | 93X4343 |
| Product Name | LEDs | Led, Yellow, 2Mm X 1.6Mm, 80Mcd, 588Nm; Led Color Kingbright | Led, Low Power, Yellow, 588 Nm, 2 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright |
| LED Package: | 3.2 x 1.6 x 1.1mm | ||
| LED Type | Yellow; Clear | Yellow; Yellow | |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 150 milliCandela | 80 milliCandela |