Kingbright Corporation LEDs KP-3216SECK

Description
Kingbright KP-3216SECK LED
Request a Quote Datasheet
Description
Kingbright KP-3216SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SECK LED

Kingbright KP-3216SECK LED

Supplier's Site
LEDs - 8610056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SECK LED

Kingbright KP-3216SECK LED

Supplier's Site
LEDs - 1651814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SECK LED

Kingbright KP-3216SECK LED

Supplier's Site
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright - 66W1935 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright
66W1935
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright 66W1935
LED, ORANGE, 180MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 180MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright - 93X4337 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright
93X4337
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright 93X4337
LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 180 mcd RoHS Compliant: Yes

LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 180 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610056P 8610056 66W1935 93X4337
Product Name LEDs LEDs Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details