Kingbright Corporation LEDs KP-3216SEC

Description
Kingbright KP-3216SEC LED
Request a Quote Datasheet
Description
Kingbright KP-3216SEC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SEC LED

Kingbright KP-3216SEC LED

Supplier's Site
LEDs - 4663891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SEC LED

Kingbright KP-3216SEC LED

Supplier's Site
LEDs - 1651601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SEC LED

Kingbright KP-3216SEC LED

Supplier's Site
Led, Orange, 1.6Mm X 2Mm, 200Mcd, 610Nm; Led Color Kingbright - 38K3390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm X 2Mm, 200Mcd, 610Nm; Led Color Kingbright
38K3390
Led, Orange, 1.6Mm X 2Mm, 200Mcd, 610Nm; Led Color Kingbright 38K3390
LED, ORANGE, 1.6MM X 2MM, 200MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 1.6MM X 2MM, 200MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Orange, 601 Nm, 2 V, 20 Ma, 200 Mcd Rohs Compliant Kingbright - 93X4336 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Orange, 601 Nm, 2 V, 20 Ma, 200 Mcd Rohs Compliant Kingbright
93X4336
Led, Low Power, Orange, 601 Nm, 2 V, 20 Ma, 200 Mcd Rohs Compliant Kingbright 93X4336
LED, Low Power, Orange, 601 nm, 2 V, 20 mA, 200 mcd RoHS Compliant: Yes

LED, Low Power, Orange, 601 nm, 2 V, 20 mA, 200 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663891 4663891P 38K3390 93X4336
Product Name LEDs LEDs Led, Orange, 1.6Mm X 2Mm, 200Mcd, 610Nm; Led Color Kingbright Led, Low Power, Orange, 601 Nm, 2 V, 20 Ma, 200 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details