Kingbright Corporation Optics - LEDs - Light Pipes - KP-3216PBC-A KP-3216PBC-A

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067696-KP-3216PBC-A Packaging: Cut Tape Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 60 mcd Power Dissipation: 120 mW Peak Wavelength: 470 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 470 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MCL-S250SBLC; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 470 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067696-KP-3216PBC-A Packaging: Cut Tape Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 60 mcd Power Dissipation: 120 mW Peak Wavelength: 470 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 470 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MCL-S250SBLC; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 470 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-3216PBC-A - 1067696-KP-3216PBC-A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-3216PBC-A
1067696-KP-3216PBC-A
Optics - LEDs - Light Pipes - KP-3216PBC-A 1067696-KP-3216PBC-A
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067696-KP-3216PBC-A Packaging: Cut Tape Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 60 mcd Power Dissipation: 120 mW Peak Wavelength: 470 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 470 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MCL-S250SBLC; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 470 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067696-KP-3216PBC-A
Packaging: Cut Tape
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Luminous Intensity: 60 mcd
Power Dissipation: 120 mW
Peak Wavelength: 470 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 470 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Rectangular
Alternative Parts (Cross-Reference): MCL-S250SBLC;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 470 nm

Buy Now
Led, Rectangular,blue, 60Mcd, 470Nm, 1206; Led Color Kingbright - 38K3389 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular,blue, 60Mcd, 470Nm, 1206; Led Color Kingbright
38K3389
Led, Rectangular,blue, 60Mcd, 470Nm, 1206; Led Color Kingbright 38K3389
LED, RECTANGULAR,BLUE, 60MCD, 470NM, 1206; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, RECTANGULAR,BLUE, 60MCD, 470NM, 1206; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067696-KP-3216PBC-A 38K3389
Product Name Optics - LEDs - Light Pipes - KP-3216PBC-A Led, Rectangular,blue, 60Mcd, 470Nm, 1206; Led Color Kingbright
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details