Kingbright Corporation LEDs KP-3216MGC

Description
Kingbright KP-3216MGC LED
Request a Quote Datasheet
Description
Kingbright KP-3216MGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216MGC LED

Kingbright KP-3216MGC LED

Supplier's Site
LEDs - 4663863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216MGC LED

Kingbright KP-3216MGC LED

Supplier's Site
LEDs - 1651740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216MGC LED

Kingbright KP-3216MGC LED

Supplier's Site
Led, Green, 2Mm X 1.6Mm, 70Mcd, 570Nm; Led Color Kingbright - 38K3388 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 70Mcd, 570Nm; Led Color Kingbright
38K3388
Led, Green, 2Mm X 1.6Mm, 70Mcd, 570Nm; Led Color Kingbright 38K3388
LED, GREEN, 2MM X 1.6MM, 70MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 70MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright - 93X4334 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright
93X4334
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright 93X4334
LED, Low Power, Green, 568 nm, 2.1 V, 20 mA, 70 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.1 V, 20 mA, 70 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663863 4663863P 38K3388 93X4334
Product Name LEDs LEDs Led, Green, 2Mm X 1.6Mm, 70Mcd, 570Nm; Led Color Kingbright Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-SLR-342YC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details