Kingbright Corporation Led, Red, 7Mcd, 617Nm, Smd; Led Color Kingbright KP-3216ID

Description
LED, RED, 7MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 7MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 7Mcd, 617Nm, Smd; Led Color Kingbright - 93X4333 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 7Mcd, 617Nm, Smd; Led Color Kingbright
93X4333
Led, Red, 7Mcd, 617Nm, Smd; Led Color Kingbright 93X4333
LED, RED, 7MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 7MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright - 36AJ9568 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright
36AJ9568
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright 36AJ9568
LED, RED, 7MCD, 617NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, RED, 7MCD, 617NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4333 36AJ9568
Product Name Led, Red, 7Mcd, 617Nm, Smd; Led Color Kingbright Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright
LED Type Red; Red Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 7 milliCandela 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details