Kingbright Corporation LEDs KP-3216EC

Description
Kingbright KP-3216EC LED
Request a Quote Datasheet
Description
Kingbright KP-3216EC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216EC LED

Kingbright KP-3216EC LED

Supplier's Site
LEDs - 8610052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216EC LED

Kingbright KP-3216EC LED

Supplier's Site
LEDs - 1651835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216EC LED

Kingbright KP-3216EC LED

Supplier's Site
Led, Red, 2Mm X 1.6Mm, 12Mcd, 625Nm; Led Color Kingbright - 38K3386 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 12Mcd, 625Nm; Led Color Kingbright
38K3386
Led, Red, 2Mm X 1.6Mm, 12Mcd, 625Nm; Led Color Kingbright 38K3386
LED, RED, 2MM X 1.6MM, 12MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 12MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright - 93X4331 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
93X4331
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright 93X4331
LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610052P 8610052 38K3386
Product Name LEDs LEDs Led, Red, 2Mm X 1.6Mm, 12Mcd, 625Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Red; Clear Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details