Kingbright Corporation Optics - LEDs - Light Pipes - KP-2012YD KP-2012YD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067683-KP-2012YD Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 7 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Yellow Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Lens Style: Rectangular Alternative Parts (Cross-Reference): KP-2012YDKP-2012 YD; KP2012YD; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067683-KP-2012YD Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 7 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Yellow Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Lens Style: Rectangular Alternative Parts (Cross-Reference): KP-2012YDKP-2012 YD; KP2012YD; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-2012YD - 1067683-KP-2012YD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-2012YD
1067683-KP-2012YD
Optics - LEDs - Light Pipes - KP-2012YD 1067683-KP-2012YD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067683-KP-2012YD Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 7 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Yellow Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Lens Style: Rectangular Alternative Parts (Cross-Reference): KP-2012YDKP-2012 YD; KP2012YD; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067683-KP-2012YD
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 7 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Yellow
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KP-2012YDKP-2012 YD; KP2012YD;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Yellow, 8Mcd, 590Nm, Smd; Led Colour Kingbright - 03AJ1854 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 590Nm, Smd; Led Colour Kingbright
03AJ1854
Led, Yellow, 8Mcd, 590Nm, Smd; Led Colour Kingbright 03AJ1854
LED, YELLOW, 8MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, YELLOW, 8MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright - 93X4328 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright
93X4328
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright 93X4328
LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 7 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 7 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067683-KP-2012YD 03AJ1854 93X4328
Product Name Optics - LEDs - Light Pipes - KP-2012YD Led, Yellow, 8Mcd, 590Nm, Smd; Led Colour Kingbright Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright
LED Type Yellow; Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 7 milliCandela 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details