Kingbright Corporation LEDs KP-2012SURC

Description
Kingbright KP-2012SURC LED
Request a Quote Datasheet
Description
Kingbright KP-2012SURC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURC LED

Kingbright KP-2012SURC LED

Supplier's Site
LEDs - 4663829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURC LED

Kingbright KP-2012SURC LED

Supplier's Site
LEDs - 1651607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURC LED

Kingbright KP-2012SURC LED

Supplier's Site
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright - 38K3383 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright
38K3383
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright 38K3383
LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 200Mcd, 628Nm, Smd; Led Color Kingbright - 93X4322 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 200Mcd, 628Nm, Smd; Led Color Kingbright
93X4322
Led, Red, 200Mcd, 628Nm, Smd; Led Color Kingbright 93X4322
LED, RED, 200MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 200MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663829 4663829P 38K3383
Product Name LEDs LEDs Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright
LED Package: 2 x 1.25 x 1.1mm
LED Type Red; Clear Red; Red
Peak Wavelength 628 nm (6280 Å) 628 nm (6280 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1057-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details