Kingbright Corporation Optics - LEDs - Light Pipes - KP-2012SRC-PRV KP-2012SRC-PRV

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067681-KP-2012SRC-P RV Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.85 V Luminous Intensity: 100 mcd Power Dissipation: 75 mW Peak Wavelength: 660 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 640 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP006842KP-2012-SRC- PRV; KP2012SRC-PRV; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KP-2012SRC-PRV Dominant Wavelength: 640 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067681-KP-2012SRC-P RV Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.85 V Luminous Intensity: 100 mcd Power Dissipation: 75 mW Peak Wavelength: 660 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 640 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP006842KP-2012-SRC- PRV; KP2012SRC-PRV; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KP-2012SRC-PRV Dominant Wavelength: 640 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-2012SRC-PRV - 1067681-KP-2012SRC-PRV - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-2012SRC-PRV
1067681-KP-2012SRC-PRV
Optics - LEDs - Light Pipes - KP-2012SRC-PRV 1067681-KP-2012SRC-PRV
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067681-KP-2012SRC-P RV Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.85 V Luminous Intensity: 100 mcd Power Dissipation: 75 mW Peak Wavelength: 660 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 640 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP006842KP-2012-SRC- PRV; KP2012SRC-PRV; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KP-2012SRC-PRV Dominant Wavelength: 640 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067681-KP-2012SRC-PRV
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.85 V
Luminous Intensity: 100 mcd
Power Dissipation: 75 mW
Peak Wavelength: 660 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 640 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): MP006842KP-2012-SRC-PRV; KP2012SRC-PRV;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Manufacturer Package Identifier: KP-2012SRC-PRV
Dominant Wavelength: 640 nm

Buy Now
Led, Red, 1.25Mm X 1.3Mm, 100Mcd, 640Nm; Led Color Kingbright - 31M5190 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 100Mcd, 640Nm; Led Color Kingbright
31M5190
Led, Red, 1.25Mm X 1.3Mm, 100Mcd, 640Nm; Led Color Kingbright 31M5190
LED, RED, 1.25MM X 1.3MM, 100MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 100MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 100Mcd, 640Nm, Smd; Led Color Kingbright - 93X4321 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 640Nm, Smd; Led Color Kingbright
93X4321
Led, Red, 100Mcd, 640Nm, Smd; Led Color Kingbright 93X4321
LED, RED, 100MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 100MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067681-KP-2012SRC-PRV 31M5190
Product Name Optics - LEDs - Light Pipes - KP-2012SRC-PRV Led, Red, 1.25Mm X 1.3Mm, 100Mcd, 640Nm; Led Color Kingbright
LED Type Red; Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8100381 - RS Components, Ltd.
Specs
LED Type Blue; Clear
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 30 degrees
View Details
3 suppliers