Kingbright Corporation Optics - LEDs - Light Pipes - KP-2012SGD KP-2012SGD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067680-KP-2012SGD Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-2012SGDKP2012SGD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067680-KP-2012SGD Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-2012SGDKP2012SGD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-2012SGD - 1067680-KP-2012SGD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-2012SGD
1067680-KP-2012SGD
Optics - LEDs - Light Pipes - KP-2012SGD 1067680-KP-2012SGD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067680-KP-2012SGD Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-2012SGDKP2012SGD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067680-KP-2012SGD
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 15 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-2012SGDKP2012SGD;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Led, Green, 15Mcd, 568Nm, Smd; Led Colour Kingbright - 95Y0264 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 568Nm, Smd; Led Colour Kingbright
95Y0264
Led, Green, 15Mcd, 568Nm, Smd; Led Colour Kingbright 95Y0264
LED, GREEN, 15MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, GREEN, 15MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright - 93X4320 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright
93X4320
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright 93X4320
LED, GREEN, 15MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 15MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067680-KP-2012SGD 95Y0264 93X4320
Product Name Optics - LEDs - Light Pipes - KP-2012SGD Led, Green, 15Mcd, 568Nm, Smd; Led Colour Kingbright Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright
LED Type Green; Green Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details