Kingbright Corporation LEDs KP-2012QBC-D

Description
Kingbright KP-2012QBC-D LED
Request a Quote Datasheet
Description
Kingbright KP-2012QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8608879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012QBC-D LED

Kingbright KP-2012QBC-D LED

Supplier's Site
LEDs - 8608879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012QBC-D LED

Kingbright KP-2012QBC-D LED

Supplier's Site
LEDs - 1651793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012QBC-D LED

Kingbright KP-2012QBC-D LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-2012QBC-D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-2012QBC-D
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-2012QBC-D
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright - 46W4522 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright
46W4522
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright 46W4522
LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright - 93X4316 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
93X4316
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright 93X4316
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8608879 8608879P KP-2012QBC-D 46W4522 93X4316
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Blue, 100Mcd, 470Nm; Led Color Kingbright Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
LED Package: 2 x 1.25 x 1.1mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details