Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985787-KP-2012PBC-A
Packaging: Cut Tape
Color: Blue
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 60 mcd
Power Dissipation: 120 mW
Peak Wavelength: 468 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 470 nm
Width: 2 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 470 nm
LED, BLUE, 1.25MM X 1.3MM, 45MCD, 468NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, BLUE, 60MCD, 470NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 985787-KP-2012PBC-A | 4663784 | 38K3381 |
| Product Name | Optics - LEDs - Light Pipes - KP-2012PBC-A | LEDs | Led, Blue, 1.25Mm X 1.3Mm, 45Mcd, 468Nm; Led Color Kingbright |
| LED Type | Blue; Blue | Blue; Clear | Blue; Blue |
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | 470 nm (4700 Å) |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees |
| Luminous Intensity | 60 milliCandela | 60 milliCandela | 60 milliCandela |
| Forward Current | 20 milliamps | 20 milliamps |