Kingbright Corporation Led, Low Power, Green, 568 Nm, 1.9 V, 2 Ma, 800 Cd Rohs Compliant Kingbright KP-2012LSGC

Description
LED, Low Power, Green, 568 nm, 1.9 V, 2 mA, 800 cd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Green, 568 nm, 1.9 V, 2 mA, 800 cd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Green, 568 Nm, 1.9 V, 2 Ma, 800 Cd Rohs Compliant Kingbright - 93X4313 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 1.9 V, 2 Ma, 800 Cd Rohs Compliant Kingbright
93X4313
Led, Low Power, Green, 568 Nm, 1.9 V, 2 Ma, 800 Cd Rohs Compliant Kingbright 93X4313
LED, Low Power, Green, 568 nm, 1.9 V, 2 mA, 800 cd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 1.9 V, 2 mA, 800 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0.8Mcd, 568Nm, Smd; Led Colour Kingbright - 77Y7629 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mcd, 568Nm, Smd; Led Colour Kingbright
77Y7629
Led, Green, 0.8Mcd, 568Nm, Smd; Led Colour Kingbright 77Y7629
LED, GREEN, 0.8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:568nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 0.8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:568nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4313 77Y7629
Product Name Led, Low Power, Green, 568 Nm, 1.9 V, 2 Ma, 800 Cd Rohs Compliant Kingbright Led, Green, 0.8Mcd, 568Nm, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 120 degrees
Luminous Intensity 0.8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details