Kingbright Corporation Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright KP-2012LCGCK

Description
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright - 93X4312 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright
93X4312
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright 93X4312
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 3Mcd, 570Nm, Smd; Led Colour Kingbright - 36AJ9566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3Mcd, 570Nm, Smd; Led Colour Kingbright
36AJ9566
Led, Green, 3Mcd, 570Nm, Smd; Led Colour Kingbright 36AJ9566
LED, GREEN, 3MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 3MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4312 36AJ9566
Product Name Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright Led, Green, 3Mcd, 570Nm, Smd; Led Colour Kingbright
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details