Kingbright Corporation Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright KP-2012ID

Description
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 7 mcd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 7 mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright - 93X4311 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright
93X4311
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright 93X4311
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 7 mcd RoHS Compliant: Yes

LED, Low Power, Red, 617 nm, 2 V, 20 mA, 7 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright - 03AJ1853 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright
03AJ1853
Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright 03AJ1853
LED, RED, 7MCD, 617NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 7MCD, 617NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4311 03AJ1853
Product Name Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 7 Mcd Rohs Compliant Kingbright Led, Red, 7Mcd, 617Nm, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 617 nm (6170 Å)
Viewing Angle 120 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RCS-CW0Z0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers