Kingbright Corporation LEDs KP-2012CGCK

Description
Kingbright KP-2012CGCK LED
Request a Quote Datasheet
Description
Kingbright KP-2012CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012CGCK LED

Kingbright KP-2012CGCK LED

Supplier's Site
LEDs - 8610037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012CGCK LED

Kingbright KP-2012CGCK LED

Supplier's Site
LEDs - 1651813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012CGCK LED

Kingbright KP-2012CGCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KP-2012CGCK - 1067675-KP-2012CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-2012CGCK
1067675-KP-2012CGCK
Optics - LEDs - Light Pipes - KP-2012CGCK 1067675-KP-2012CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067675-KP-2012CGCK Packaging: Cut Tape Color: Green Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 570 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP008279KP2012CGCK; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067675-KP-2012CGCK
Packaging: Cut Tape
Color: Green
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 570 nm
Width: 2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): MP008279KP2012CGCK;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4308 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4308
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4308
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright - 66W1927 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
66W1927
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright 66W1927
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610037 8610037P 1067675-KP-2012CGCK 93X4308 66W1927
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KP-2012CGCK Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
LED Package: 2 x 1.25 x 1.1mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details