Kingbright Corporation Optics - LEDs - Light Pipes - KP-1608YC KP-1608YC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067672-KP-1608YC Packaging: Tape & Reel Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608YCKP-1608-YC; KP1608YC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067672-KP-1608YC Packaging: Tape & Reel Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608YCKP-1608-YC; KP1608YC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-1608YC - 1067672-KP-1608YC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608YC
1067672-KP-1608YC
Optics - LEDs - Light Pipes - KP-1608YC 1067672-KP-1608YC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067672-KP-1608YC Packaging: Tape & Reel Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608YCKP-1608-YC; KP1608YC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067672-KP-1608YC
Packaging: Tape & Reel
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608YCKP-1608-YC; KP1608YC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4306 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4306
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4306
LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 8Mcd, 588Nm, Smd; Led Colour Kingbright - 36AJ9565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 588Nm, Smd; Led Colour Kingbright
36AJ9565
Led, Yellow, 8Mcd, 588Nm, Smd; Led Colour Kingbright 36AJ9565
LED, YELLOW, 8MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; AutomotiveRoHS Compliant: Yes

LED, YELLOW, 8MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067672-KP-1608YC 93X4306 36AJ9565
Product Name Optics - LEDs - Light Pipes - KP-1608YC Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright Led, Yellow, 8Mcd, 588Nm, Smd; Led Colour Kingbright
LED Type Yellow; Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details