Kingbright Corporation Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright KP-1608SRC-PRV

Description
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright - 81Y6384 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright
81Y6384
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright 81Y6384
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright - 93X4300 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright
93X4300
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright 93X4300
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81Y6384 93X4300
Product Name Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers