Kingbright Corporation LEDs KP-1608SGC

Description
Kingbright KP-1608SGC LED
Request a Quote Datasheet
Description
Kingbright KP-1608SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SGC LED

Kingbright KP-1608SGC LED

Supplier's Site
LEDs - 4663706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SGC LED

Kingbright KP-1608SGC LED

Supplier's Site
LEDs - 1651557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SGC LED

Kingbright KP-1608SGC LED

Supplier's Site
Optics - LEDs - Light Pipes - KP-1608SGC - 1067668-KP-1608SGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608SGC
1067668-KP-1608SGC
Optics - LEDs - Light Pipes - KP-1608SGC 1067668-KP-1608SGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067668-KP-1608SGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Power Dissipation: 105 mW Peak Wavelength: 565 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 568 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608SGC8529833; KP--1608SGC; KP1608SGC; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067668-KP-1608SGC
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 12 mcd
Power Dissipation: 105 mW
Peak Wavelength: 565 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 568 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608SGC8529833; KP--1608SGC; KP1608SGC;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-1608SGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-1608SGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-1608SGC
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Green, 0.8Mm X 1.2Mm, 10Mcd, 568Nm; Led Color Kingbright - 38K3374 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.2Mm, 10Mcd, 568Nm; Led Color Kingbright
38K3374
Led, Green, 0.8Mm X 1.2Mm, 10Mcd, 568Nm; Led Color Kingbright 38K3374
LED, GREEN, 0.8MM X 1.2MM, 10MCD, 568NM; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.2MM, 10MCD, 568NM; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright - 93X4298 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright
93X4298
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright 93X4298
LED, GREEN, 12MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663706 4663706P 1067668-KP-1608SGC KP-1608SGC 38K3374 93X4298
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KP-1608SGC Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Green, 0.8Mm X 1.2Mm, 10Mcd, 568Nm; Led Color Kingbright Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright
LED Package: 1.6 x 0.8mm
LED Type Green; Clear Green; Green Green; Super Bright Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 12 milliCandela 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details