Kingbright Corporation Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright KP-1608P1C

Description
TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright - 93X4294 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright
93X4294
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright 93X4294
TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright - 66W1923 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright
66W1923
Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright 66W1923
TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 0603; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93X4294
Product Name Transistor, Photo, Npn, 0603; Wavelength Typ Kingbright
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details