Kingbright Corporation Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright KP-1608LCGCK

Description
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright - 42Y0458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright
42Y0458
Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright 42Y0458
LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 3MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42Y0458
Product Name Led, Green, 3Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-SML-LXR851SUGC-TRDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers