Kingbright Corporation Led, Red, 10Mcd, 625Nm, Smd; Led Color Kingbright KP-1608ID

Description
LED, RED, 10MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 10MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 10Mcd, 625Nm, Smd; Led Color Kingbright - 93X4292 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 10Mcd, 625Nm, Smd; Led Color Kingbright
93X4292
Led, Red, 10Mcd, 625Nm, Smd; Led Color Kingbright 93X4292
LED, RED, 10MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 10MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 12.5Mcd, 625Nm, Smd; Led Colour Kingbright - 03AJ1852 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 12.5Mcd, 625Nm, Smd; Led Colour Kingbright
03AJ1852
Led, Red, 12.5Mcd, 625Nm, Smd; Led Colour Kingbright 03AJ1852
LED, RED, 12.5MCD, 625NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 12.5MCD, 625NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4292 03AJ1852
Product Name Led, Red, 10Mcd, 625Nm, Smd; Led Color Kingbright Led, Red, 12.5Mcd, 625Nm, Smd; Led Colour Kingbright
LED Type Red; Red Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Chips - MTC280LS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details