Kingbright Corporation LEDs KP-1608EC

Description
Kingbright KP-1608EC LED
Request a Quote Datasheet
Description
Kingbright KP-1608EC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608EC LED

Kingbright KP-1608EC LED

Supplier's Site
LEDs - 8610018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608EC LED

Kingbright KP-1608EC LED

Supplier's Site
LEDs - 1651830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608EC LED

Kingbright KP-1608EC LED

Supplier's Site
Optics - LEDs - Light Pipes - KP-1608EC - 1067666-KP-1608EC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608EC
1067666-KP-1608EC
Optics - LEDs - Light Pipes - KP-1608EC 1067666-KP-1608EC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067666-KP-1608EC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608ECKP1608EC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 617 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067666-KP-1608EC
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 8 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 617 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608ECKP1608EC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 617 nm

Buy Now
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright - 41Y1838 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
41Y1838
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright 41Y1838
LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright - 93X4290 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
93X4290
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright 93X4290
LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610018P 8610018 1067666-KP-1608EC 41Y1838
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KP-1608EC Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts 2 volts
LED Package: 1.6 x 0.8 x 1.1mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 8769381P - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Forward Voltage 2.85 volts
Number of Array Elements 1
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details