Kingbright Corporation LEDs KM2520ZGC09

Description
Kingbright KM2520ZGC09 LED
Request a Quote
Description
Kingbright KM2520ZGC09 LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520ZGC09 LED

Kingbright KM2520ZGC09 LED

Supplier's Site
LEDs - 8624569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520ZGC09 LED

Kingbright KM2520ZGC09 LED

Supplier's Site
LEDs - 1654416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520ZGC09 LED

Kingbright KM2520ZGC09 LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624569 8624569P
Product Name LEDs LEDs
LED Package: 2.5 x 2 x 2.8mm
LED Type Green; Clear
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details