Kingbright Corporation
LEDs
KM2520SYCK01
Description
Yellow LED Subminiature
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Yellow LED Subminiature
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609775 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.5 x 2 x 2.8mm
|
|
LED Type
|
Yellow; Clear
|
|
Peak Wavelength
|
590 nm (5900 Å)
|
|
Viewing Angle
|
20 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Hot white
Array
Array
Number of Array Elements
1
View Details
LED Package:
1212 (3030 Metric)
LED Type
White
Color Temperature
6500 K
View Details
2 suppliers