Kingbright Corporation Optics - LEDs - Light Pipes - KM2520SURCK03 KM2520SURCK03

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175291-KM2520SURCK0 3 Color: Red Forward Voltage: 2.5 V Luminous Intensity: 2.4 cd Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175291-KM2520SURCK0 3 Color: Red Forward Voltage: 2.5 V Luminous Intensity: 2.4 cd Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KM2520SURCK03 - 1175291-KM2520SURCK03 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM2520SURCK03
1175291-KM2520SURCK03
Optics - LEDs - Light Pipes - KM2520SURCK03 1175291-KM2520SURCK03
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175291-KM2520SURCK0 3 Color: Red Forward Voltage: 2.5 V Luminous Intensity: 2.4 cd Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175291-KM2520SURCK03
Color: Red
Forward Voltage: 2.5 V
Luminous Intensity: 2.4 cd
Viewing Angle: 20 °
Lens Color: Clear
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 630 nm

Buy Now
LEDs - 8608784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Subminiature GW

Red LED Subminiature GW

Supplier's Site
LEDs - 8608784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Subminiature GW

Red LED Subminiature GW

Supplier's Site
LEDs - 1461474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Subminiature GW

Red LED Subminiature GW

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1175291-KM2520SURCK03 8608784 8608784P
Product Name Optics - LEDs - Light Pipes - KM2520SURCK03 LEDs LEDs
LED Type Red; Red Red; Clear
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 2400 milliCandela 2400 milliCandela
Forward Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers