Kingbright Corporation LEDs KM2520SGD03

Description
Green gullwing chip-LED KM2520SGD03
Request a Quote Datasheet
Description
Green gullwing chip-LED KM2520SGD03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2470934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green gullwing chip-LED KM2520SGD03

Green gullwing chip-LED KM2520SGD03

Supplier's Site
LEDs - 2470934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green gullwing chip-LED KM2520SGD03

Green gullwing chip-LED KM2520SGD03

Supplier's Site
LEDs - 1651492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green gullwing chip-LED KM2520SGD03

Green gullwing chip-LED KM2520SGD03

Supplier's Site
Led, Green, 10Mcd, 568Nm; Led Color Kingbright - 64T3262 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 10Mcd, 568Nm; Led Color Kingbright
64T3262
Led, Green, 10Mcd, 568Nm; Led Color Kingbright 64T3262
LED, GREEN, 10MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 10MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2470934 2470934P 64T3262
Product Name LEDs LEDs Led, Green, 10Mcd, 568Nm; Led Color Kingbright
LED Package: 2.5 x 2mm
LED Type Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-CSL1104WBAW1DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 2000 milliCandela
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details