Kingbright Corporation Led, Green, 1.9Mm, 12Mcd, 568Nm; Led Color Kingbright KM2520SGD01

Description
LED, GREEN, 1.9MM, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.9MM, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.9Mm, 12Mcd, 568Nm; Led Color Kingbright - 28W1819 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 12Mcd, 568Nm; Led Color Kingbright
28W1819
Led, Green, 1.9Mm, 12Mcd, 568Nm; Led Color Kingbright 28W1819
LED, GREEN, 1.9MM, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.9MM, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1819
Product Name Led, Green, 1.9Mm, 12Mcd, 568Nm; Led Color Kingbright
LED Package: 1.9mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details