Kingbright Corporation Led, Red, 30Mcd, 625Nm; Led Color Kingbright KM2520ID03

Description
LED, RED, 30MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 30MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 30Mcd, 625Nm; Led Color Kingbright - 64T3261 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 625Nm; Led Color Kingbright
64T3261
Led, Red, 30Mcd, 625Nm; Led Color Kingbright 64T3261
LED, RED, 30MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 30MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3261
Product Name Led, Red, 30Mcd, 625Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 40 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details