Kingbright Corporation Optics - LEDs - Light Pipes - KM2520EH/1SGD KM2520EH/1SGD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206808-KM2520EH/1SG D Color: Green Length: 6.22 mm Operating Supply Voltage: 2.5 V Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 40 ° Height: 6.35 mm Number of Pins: 2 Wavelength: 568 nm Width: 2.44 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): KM-2520EH/1SGD; KM2520EH1SGD; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206808-KM2520EH/1SG D Color: Green Length: 6.22 mm Operating Supply Voltage: 2.5 V Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 40 ° Height: 6.35 mm Number of Pins: 2 Wavelength: 568 nm Width: 2.44 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): KM-2520EH/1SGD; KM2520EH1SGD; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KM2520EH/1SGD - 1206808-KM2520EH/1SGD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM2520EH/1SGD
1206808-KM2520EH/1SGD
Optics - LEDs - Light Pipes - KM2520EH/1SGD 1206808-KM2520EH/1SGD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206808-KM2520EH/1SG D Color: Green Length: 6.22 mm Operating Supply Voltage: 2.5 V Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 40 ° Height: 6.35 mm Number of Pins: 2 Wavelength: 568 nm Width: 2.44 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): KM-2520EH/1SGD; KM2520EH1SGD; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206808-KM2520EH/1SGD
Color: Green
Length: 6.22 mm
Operating Supply Voltage: 2.5 V
Forward Voltage: 2.2 V
Luminous Intensity: 10 mcd
Forward Current: 20 mA
Viewing Angle: 40 °
Height: 6.35 mm
Number of Pins: 2
Wavelength: 568 nm
Width: 2.44 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused, Round
Alternative Parts (Cross-Reference): KM-2520EH/1SGD; KM2520EH1SGD;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Led, Green, 10Mcd, 568Nm; Led Color Kingbright - 64T3254 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 10Mcd, 568Nm; Led Color Kingbright
64T3254
Led, Green, 10Mcd, 568Nm; Led Color Kingbright 64T3254
LED, GREEN, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1206808-KM2520EH/1SGD 64T3254
Product Name Optics - LEDs - Light Pipes - KM2520EH/1SGD Led, Green, 10Mcd, 568Nm; Led Color Kingbright
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers