Kingbright Corporation
LEDs
KM2520EC03
Description
Red LED Subminiature GW
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Subminiature GW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
8608775P |
8608775 |
|
Product Name
|
LEDs |
LEDs |
|
Forward Voltage
|
2.5 volts
|
|
|
LED Package:
|
|
2.5 x 2 x 2.8mm
|
|
LED Type
|
|
Red; Clear
|
|
Peak Wavelength
|
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
2-SMD, Z-Bend
LED Type
Green
Peak Wavelength
515 nm (5150 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
Red
Peak Wavelength
640 nm (6400 Å)
View Details