Kingbright Corporation Optics - LEDs - Light Pipes - KM2520A01YT003 KM2520A01YT003

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067460-KM2520A01YT0 03 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067460-KM2520A01YT0 03 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KM2520A01YT003 - 1067460-KM2520A01YT003 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM2520A01YT003
1067460-KM2520A01YT003
Optics - LEDs - Light Pipes - KM2520A01YT003 1067460-KM2520A01YT003
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067460-KM2520A01YT0 03 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067460-KM2520A01YT003
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067460-KM2520A01YT003
Product Name Optics - LEDs - Light Pipes - KM2520A01YT003
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
UV Emitter - MT51060-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1060 nm (10600 Å)
View Details