Kingbright Corporation Led, Green, 7Mcd, 568Nm, Thd; Led Color Kingbright KM-4661SGD

Description
LED, GREEN, 7MCD, 568NM, THD; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:7mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 7MCD, 568NM, THD; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:7mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 7Mcd, 568Nm, Thd; Led Color Kingbright - 94X0819 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 7Mcd, 568Nm, Thd; Led Color Kingbright
94X0819
Led, Green, 7Mcd, 568Nm, Thd; Led Color Kingbright 94X0819
LED, GREEN, 7MCD, 568NM, THD; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:7mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 7MCD, 568NM, THD; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:7mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94X0819
Product Name Led, Green, 7Mcd, 568Nm, Thd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 70 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCQFA30-B2231A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details