Kingbright Corporation Optics - LEDs - Light Pipes - KM-27SURCK-03 KM-27SURCK-03

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067467-KM-27SURCK-0 3 Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 20 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): KM-27SURCK-03KM27SUR CK03; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067467-KM-27SURCK-0 3 Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 20 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): KM-27SURCK-03KM27SUR CK03; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KM-27SURCK-03 - 1067467-KM-27SURCK-03 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM-27SURCK-03
1067467-KM-27SURCK-03
Optics - LEDs - Light Pipes - KM-27SURCK-03 1067467-KM-27SURCK-03
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067467-KM-27SURCK-0 3 Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Viewing Angle: 20 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): KM-27SURCK-03KM27SUR CK03; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067467-KM-27SURCK-03
Color: Red
Termination: SMD/SMT
Mounting: SMD (SMT)
Viewing Angle: 20 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): KM-27SURCK-03KM27SURCK03;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 630 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067467-KM-27SURCK-03
Product Name Optics - LEDs - Light Pipes - KM-27SURCK-03
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-ASCQFA30-B2231A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238127-SSF-LXH104YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
2 suppliers