Kingbright Corporation Led, Green, 8Mcd, 568Nm; Led Color Kingbright KM-23SGD

Description
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Mcd, 568Nm; Led Color Kingbright - 25M9954 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 568Nm; Led Color Kingbright
25M9954
Led, Green, 8Mcd, 568Nm; Led Color Kingbright 25M9954
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9954
Product Name Led, Green, 8Mcd, 568Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 140 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-325VCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1379-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details